Sharp Corporation PMIC - PMIC - Voltage Regulators - Linear - PQ015YZ5MZPH PQ015YZ5MZPH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 109821-PQ015YZ5MZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: 1 V to 1.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 3.7V Nominal Output Voltage (Min/Fixed): 1V PSRR: 65dB to 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 109821-PQ015YZ5MZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: 1 V to 1.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 3.7V Nominal Output Voltage (Min/Fixed): 1V PSRR: 65dB to 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ015YZ5MZPH - 109821-PQ015YZ5MZPH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ015YZ5MZPH
109821-PQ015YZ5MZPH
PMIC - PMIC - Voltage Regulators - Linear - PQ015YZ5MZPH 109821-PQ015YZ5MZPH
Manufacturer: Sharp Microelectronics Win Source Part Number: 109821-PQ015YZ5MZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: 1 V to 1.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 3.7V Nominal Output Voltage (Min/Fixed): 1V PSRR: 65dB to 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 109821-PQ015YZ5MZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: 1 V to 1.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 3.7V
Nominal Output Voltage (Min/Fixed): 1V
PSRR: 65dB to 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500MA Voltage Regulator IC - 776-PQ015YZ5MZPH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA Voltage Regulator IC
776-PQ015YZ5MZPH
500MA Voltage Regulator IC 776-PQ015YZ5MZPH
IC REG LINEAR POS ADJ 500MA SC63 Product overview: PQ015YZ5MZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015YZ5MZPH can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 500MA SC63 Product overview: PQ015YZ5MZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015YZ5MZPH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LDO Voltage Regulators LDO 1.5V to 7V 0.5A - 733-PQ015YZ5MZPH - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators LDO 1.5V to 7V 0.5A
733-PQ015YZ5MZPH
LDO Voltage Regulators LDO 1.5V to 7V 0.5A 733-PQ015YZ5MZPH
LDO Voltage Regulators LDO 1.5V to 7V 0.5A

LDO Voltage Regulators LDO 1.5V to 7V 0.5A

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ015YZ5MZPH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ015YZ5MZPH
PMIC - Voltage Regulators - Linear PQ015YZ5MZPH
IC REG LINEAR POS ADJ 500MA SC63

IC REG LINEAR POS ADJ 500MA SC63

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ015YZ5MZPH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ015YZ5MZPH
IC REG LINEAR POS ADJ 500MA SC63

IC REG LINEAR POS ADJ 500MA SC63

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 109821-PQ015YZ5MZPH 776-PQ015YZ5MZPH 733-PQ015YZ5MZPH PQ015YZ5MZPH PQ015YZ5MZPH
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ015YZ5MZPH 500MA Voltage Regulator IC LDO Voltage Regulators LDO 1.5V to 7V 0.5A PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SC-63 Other; Tape & Reel (TR) Other; SC
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data