IC REG LINEAR POS ADJ 1A SC63 Product overview: PQ015YZ01ZZH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015YZ01ZZH can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 930831-PQ015YZ01ZZH
Operating Temperature Range: -25°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SC-63
Package: Tube
Package: TO-252-6, DPak (5 Leads + Tab)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-63
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC REG LINEAR POS ADJ 1A SC63
IC REG LINEAR POS ADJ 1A SC63
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-PQ015YZ01ZZH | 930831-PQ015YZ01ZZH | PQ015YZ01ZZH | PQ015YZ01ZZH |
| Product Name | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - PQ015YZ01ZZH | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; Tube | DPAK; Other; SC-63 | DPAK | |
| Output Voltage | 1 volts | 1 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps |