The PQ015Y3H3ZZ is a linear voltage regulator from Quarktwin Technology Ltd. designed for surface mount applications. It features a low dropout voltage of a maximum of 0.5V and supports a high output current of up to 3.5A. The device operates with a minimum supply voltage of 2.35V and provides high output voltage precision of ±1%. It includes overcurrent and overheat protection functions, enhancing its reliability in various applications. This voltage regulator is suitable for use in PC motherboards, peripherals, and power supplies for electronic equipment such as audio-visual and office automation devices. The compact package dimensions are 10.6mm x 13.7mm x 3.5mm, making it a space-efficient choice for engineers looking to optimize board layout. The operating temperature range is from -20°C to +80°C, with a maximum junction temperature of 150°C.
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Output
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | PQ015Y3H3ZZ |
| Product Name | Voltage Regulators - Linear |