Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - PQ015EZ1HZZH PQ015EZ1HZZH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 890138-PQ015EZ1HZZH Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SC-63 Package: Tube Package: TO-252-6, DPak (5 Leads + Tab) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-63 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 890138-PQ015EZ1HZZH Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SC-63 Package: Tube Package: TO-252-6, DPak (5 Leads + Tab) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-63 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ015EZ1HZZH - 890138-PQ015EZ1HZZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ015EZ1HZZH
890138-PQ015EZ1HZZH
PMIC - PMIC - Voltage Regulators - Linear - PQ015EZ1HZZH 890138-PQ015EZ1HZZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 890138-PQ015EZ1HZZH Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SC-63 Package: Tube Package: TO-252-6, DPak (5 Leads + Tab) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-63 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Sharp Microelectronics
Win Source Part Number: 890138-PQ015EZ1HZZH
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SC-63
Package: Tube
Package: TO-252-6, DPak (5 Leads + Tab)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-63
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
1.5V 1.5A LDO Voltage Regulator IC
699-PQ015EZ1HZZH
1.5V 1.5A LDO Voltage Regulator IC 699-PQ015EZ1HZZH
IC REG LINEAR 1.5V 1.5A SC63 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SC-63 Product overview: PQ015EZ1HZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ015EZ1HZZH can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1.5A SC63 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SC-63 Product overview: PQ015EZ1HZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ015EZ1HZZH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ015EZ1HZZH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ015EZ1HZZH
PMIC - Voltage Regulators - Linear PQ015EZ1HZZH
IC REG LINEAR 1.5V 1.5A SC63

IC REG LINEAR 1.5V 1.5A SC63

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 890138-PQ015EZ1HZZH 699-PQ015EZ1HZZH PQ015EZ1HZZH
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ015EZ1HZZH 1.5V 1.5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type DPAK; Other; SC-63 Other; Tube
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ18R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
TSSOP Power Management IC - 713-BQ26231PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details