Sharp Microelectronics of the Americas 1.5V 1A Voltage Regulator IC PQ015ENA1ZPH

Description
IC REG LINEAR 1.5V 1A SC63 Product overview: PQ015ENA1ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015ENA1ZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 1A SC63 Product overview: PQ015ENA1ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015ENA1ZPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1A Voltage Regulator IC
776-PQ015ENA1ZPH
1.5V 1A Voltage Regulator IC 776-PQ015ENA1ZPH
IC REG LINEAR 1.5V 1A SC63 Product overview: PQ015ENA1ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015ENA1ZPH can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1A SC63 Product overview: PQ015ENA1ZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ015ENA1ZPH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ015ENA1ZPH - 026831-PQ015ENA1ZPH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ015ENA1ZPH
026831-PQ015ENA1ZPH
PMIC - PMIC - Voltage Regulators - Linear - PQ015ENA1ZPH 026831-PQ015ENA1ZPH
Manufacturer: Sharp Microelectronics Win Source Part Number: 026831-PQ015ENA1ZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-63 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 2mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 026831-PQ015ENA1ZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-63
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 2mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PQ015ENA1ZPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ015ENA1ZPH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ015ENA1ZPH
IC REG LINEAR 1.5V 1A SC63

IC REG LINEAR 1.5V 1A SC63

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ015ENA1ZPH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ015ENA1ZPH
PMIC - Voltage Regulators - Linear PQ015ENA1ZPH
IC REG LINEAR 1.5V 1A SC63

IC REG LINEAR 1.5V 1A SC63

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-PQ015ENA1ZPH 026831-PQ015ENA1ZPH PQ015ENA1ZPH PQ015ENA1ZPH
Product Name 1.5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ015ENA1ZPH Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; Cut Tape (CT) Other; SC-63
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data