Sharp Microelectronics of the Americas 1.2V 1A 12V LDO Voltage Regulator IC PQ012GN01ZZH

Description
IC REG LDO 1.2V 1A SC63 / LDO Regulator Pos 12V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ012GN01ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ012GN01ZZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.2V 1A SC63 / LDO Regulator Pos 12V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ012GN01ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ012GN01ZZH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1A 12V LDO Voltage Regulator IC
699-PQ012GN01ZZH
1.2V 1A 12V LDO Voltage Regulator IC 699-PQ012GN01ZZH
IC REG LDO 1.2V 1A SC63 / LDO Regulator Pos 12V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ012GN01ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ012GN01ZZH can be used for catalog matching and distributor lookup.

IC REG LDO 1.2V 1A SC63 / LDO Regulator Pos 12V 1A 6-Pin(5+Tab) SC-63 Sleeve Product overview: PQ012GN01ZZH from Sharp Microelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-PQ012GN01ZZH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ012GN01ZZH - 792459-PQ012GN01ZZH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ012GN01ZZH
792459-PQ012GN01ZZH
PMIC - PMIC - Voltage Regulators - Linear - PQ012GN01ZZH 792459-PQ012GN01ZZH
Manufacturer: Sharp Microelectronics Win Source Part Number: 792459-PQ012GN01ZZH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A Family Name: PQ012GN01ZZH Output Voltage: 1.2V Categories: Integrated Circuits (ICs) PSRR: 60dB ~ 53dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SC-63 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TS2937CW12; TS2937CM12 RN; TS2937CM12; TS2937CW12 RP; Introduction Date: June 18, 2006 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 792459-PQ012GN01ZZH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: PQ012GN01ZZH
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 60dB ~ 53dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-63
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TS2937CW12; TS2937CM12 RN; TS2937CM12; TS2937CW12 RP;
Introduction Date: June 18, 2006
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ012GN01ZZH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ012GN01ZZH
PMIC - Voltage Regulators - Linear PQ012GN01ZZH
IC REG LINEAR 1.2V 1A SC63

IC REG LINEAR 1.2V 1A SC63

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-PQ012GN01ZZH 792459-PQ012GN01ZZH PQ012GN01ZZH
Product Name 1.2V 1A 12V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ012GN01ZZH PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Voltage 1.2 volts 1.2 volts
IOUT 1 amps 1 amps 1 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-3.3 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24103ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4992KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details