Sharp Microelectronics of the Americas 1.2V 1A Voltage Regulator IC PQ012FZ01ZZ

Description
IC REG LINEAR 1.2V 1A SC63 Product overview: PQ012FZ01ZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ012FZ01ZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V 1A SC63 Product overview: PQ012FZ01ZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ012FZ01ZZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V 1A Voltage Regulator IC - 776-PQ012FZ01ZZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 1A Voltage Regulator IC
776-PQ012FZ01ZZ
1.2V 1A Voltage Regulator IC 776-PQ012FZ01ZZ
IC REG LINEAR 1.2V 1A SC63 Product overview: PQ012FZ01ZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ012FZ01ZZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 1A SC63 Product overview: PQ012FZ01ZZ from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ012FZ01ZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PQ012FZ01ZZ - 138727-PQ012FZ01ZZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ012FZ01ZZ
138727-PQ012FZ01ZZ
PMIC - PMIC - Voltage Regulators - Linear - PQ012FZ01ZZ 138727-PQ012FZ01ZZ
Manufacturer: Sharp Microelectronics Win Source Part Number: 138727-PQ012FZ01ZZ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SC-63 Maximum Input Voltage: 3.7V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 138727-PQ012FZ01ZZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SC-63
Maximum Input Voltage: 3.7V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - PQ012FZ01ZZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ012FZ01ZZ
PMIC - Voltage Regulators - Linear PQ012FZ01ZZ
IC REG LINEAR 1.2V 1A SC63

IC REG LINEAR 1.2V 1A SC63

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ012FZ01ZZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ012FZ01ZZ
IC REG LINEAR 1.2V 1A SC63

IC REG LINEAR 1.2V 1A SC63

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-PQ012FZ01ZZ 138727-PQ012FZ01ZZ PQ012FZ01ZZ PQ012FZ01ZZ
Product Name 1.2V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - PQ012FZ01ZZ PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube Other; SC-63 DPAK
Output Voltage 1.2 volts 1.2 volts 1.2 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 3.7 volts 3.7 volts
Unlock Full Specs
to access all available technical data