Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photodiodes - PD60T PD60T

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1087128-PD60T Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 30V Viewing Angle: 130° Wavelength: 940nm Current - Dark (Typ): 10nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1087128-PD60T Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 30V Viewing Angle: 130° Wavelength: 940nm Current - Dark (Typ): 10nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD60T - 1087128-PD60T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD60T
1087128-PD60T
Optical Sensors - Optical Sensors - Photodiodes - PD60T 1087128-PD60T
Manufacturer: Sharp Microelectronics Win Source Part Number: 1087128-PD60T Packaging: Reel - TR Response Time: 50ns Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 30V Viewing Angle: 130° Wavelength: 940nm Current - Dark (Typ): 10nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1087128-PD60T
Packaging: Reel - TR
Response Time: 50ns
Mounting: SMD (SMT)
Voltage - DC Reverse (Vr) (Max): 30V
Viewing Angle: 130°
Wavelength: 940nm
Current - Dark (Typ): 10nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Dimension: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1087128-PD60T
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD60T
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details