Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photodiodes - PD481PI PD481PI

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1087117-PD481PI Packaging: Tube/Rail Mounting: Through Hole Voltage - DC Reverse (Vr) (Max): 32V Wavelength: 960nm Spectral Range: 680nm to 1200nm Current - Dark (Typ): 1nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: Side View Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1087117-PD481PI Packaging: Tube/Rail Mounting: Through Hole Voltage - DC Reverse (Vr) (Max): 32V Wavelength: 960nm Spectral Range: 680nm to 1200nm Current - Dark (Typ): 1nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: Side View Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD481PI - 1087117-PD481PI - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD481PI
1087117-PD481PI
Optical Sensors - Optical Sensors - Photodiodes - PD481PI 1087117-PD481PI
Manufacturer: Sharp Microelectronics Win Source Part Number: 1087117-PD481PI Packaging: Tube/Rail Mounting: Through Hole Voltage - DC Reverse (Vr) (Max): 32V Wavelength: 960nm Spectral Range: 680nm to 1200nm Current - Dark (Typ): 1nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Dimension: Side View Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1087117-PD481PI
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - DC Reverse (Vr) (Max): 32V
Wavelength: 960nm
Spectral Range: 680nm to 1200nm
Current - Dark (Typ): 1nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Dimension: Side View
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1087117-PD481PI
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD481PI
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 223-1586-ND - DigiKey
Specs
Package / Mounting Module
Input Voltage 3.3 to 16 volts
Operating Temperature -10 to 85 C (14 to 185 F)
View Details
2 suppliers
Motion Sensor ICs - 1942966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details