Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photodiodes - PD413PI2E00F PD413PI2E00F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 725932-PD413PI2E00F Packaging: Bulk Mounting Style: Through Hole Response Time: 200ns Viewing Angle: 90° Wavelength: 960nm Spectral Range: 750nm ~ 1070nm Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: Radial, Side View Voltage - DC Reverse (Vr) (Maximum): 32V Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Current - Dark: 10nA
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 725932-PD413PI2E00F Packaging: Bulk Mounting Style: Through Hole Response Time: 200ns Viewing Angle: 90° Wavelength: 960nm Spectral Range: 750nm ~ 1070nm Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: Radial, Side View Voltage - DC Reverse (Vr) (Maximum): 32V Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Current - Dark: 10nA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD413PI2E00F - 725932-PD413PI2E00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD413PI2E00F
725932-PD413PI2E00F
Optical Sensors - Optical Sensors - Photodiodes - PD413PI2E00F 725932-PD413PI2E00F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 725932-PD413PI2E00F Packaging: Bulk Mounting Style: Through Hole Response Time: 200ns Viewing Angle: 90° Wavelength: 960nm Spectral Range: 750nm ~ 1070nm Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: Radial, Side View Voltage - DC Reverse (Vr) (Maximum): 32V Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Current - Dark: 10nA

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 725932-PD413PI2E00F
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 200ns
Viewing Angle: 90°
Wavelength: 960nm
Spectral Range: 750nm ~ 1070nm
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: Radial, Side View
Voltage - DC Reverse (Vr) (Maximum): 32V
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Current - Dark: 10nA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 725932-PD413PI2E00F
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD413PI2E00F
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details