Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photodiodes - PD100MC0MP PD100MC0MP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 119224-PD100MC0MP Packaging: Reel - TR Response Time: 10ns Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 20V Viewing Angle: 40° Wavelength: 820nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 10nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: Side View Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 119224-PD100MC0MP Packaging: Reel - TR Response Time: 10ns Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 20V Viewing Angle: 40° Wavelength: 820nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 10nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: Side View Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD100MC0MP - 119224-PD100MC0MP - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD100MC0MP
119224-PD100MC0MP
Optical Sensors - Optical Sensors - Photodiodes - PD100MC0MP 119224-PD100MC0MP
Manufacturer: Sharp Microelectronics Win Source Part Number: 119224-PD100MC0MP Packaging: Reel - TR Response Time: 10ns Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 20V Viewing Angle: 40° Wavelength: 820nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 10nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Dimension: Side View Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 119224-PD100MC0MP
Packaging: Reel - TR
Response Time: 10ns
Mounting: SMD (SMT)
Voltage - DC Reverse (Vr) (Max): 20V
Viewing Angle: 40°
Wavelength: 820nm
Spectral Range: 400nm to 1100nm
Current - Dark (Typ): 10nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Dimension: Side View
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 119224-PD100MC0MP
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD100MC0MP
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1346652 - RS Components, Ltd.
Specs
Applications LPG Alarms, Portable Combustible Gas Leak Detectors, Detectors For Lng, Lpg
Standards and Certifications RoHS
Operating Temperature -20 C (-4 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers