The PC957L0NSZ0F is a high-speed optocoupler with an LED optically coupled to an OPIC chip, packaged in an 8-pin DIP with through-hole leads. It offers 5.0 kV rms input-output isolation voltage, a common mode rejection ratio of at least 15 kV/µs, and a typical data rate of 1 Mb/s with propagation delays of 0.2 µs and 0.4 µs. The package resin meets UL 94V-0 flammability rating, and the device is RoHS compliant. It is certified under UL1577 for double protection isolation and available with VDE approval per DIN EN60747-5-2. The product mass is approximately 0.55 g.
OPTOISOLTR 5KV TRANSISTOR 8-DIP Product overview: PC957L0NSZ0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC957L0NSZ0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC957L0NSZ0F |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |