Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962779-PC925L0YIP0F
Row Spacing: 10 mm
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 1.8 V
Power Dissipation: 295 mW
Number of Channels: 1
Number of Pins: 8
Isolation Voltage: 5 kV
Output Voltage: 35 V
Input Current: 10 mA
Width: 9.66 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 2.54 mm
Max Power Dissipation: 295 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962779-PC925L0YIP0F |
| Product Name | OEM Parts - OEM Parts (O - R) - PC925L0YIP0F |