Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997935-PC924XP
Mounting: SMD (SMT)
Direction: Unidirectional
Propagation Delay: 2 µs
Fall Time: 200 ns
Categories: OEM Parts(O-R)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 550 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997935-PC924XP |
| Product Name | OEM Parts - OEM Parts (O - R) - PC924XP |