Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084177-PC8Q66
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Channels: 4
Output Voltage: 80 V
Categories: OEM Parts(O-R)
Case / Package: DIP
Output Current per Channel: 50 mA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 400 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084177-PC8Q66 |
| Product Name | OEM Parts - OEM Parts (O - R) - PC8Q66 |