Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC853XPJ000F PC853XPJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930066-PC853XPJ000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-2660-2, 425-2660-1, 425-2660-6
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930066-PC853XPJ000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-2660-2, 425-2660-1, 425-2660-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC853XPJ000F - 930066-PC853XPJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC853XPJ000F
930066-PC853XPJ000F
Optoisolators - Transistor, Photovoltaic Output - PC853XPJ000F 930066-PC853XPJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 930066-PC853XPJ000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-2660-2, 425-2660-1, 425-2660-6

Manufacturer: Sharp Microelectronics
Win Source Part Number: 930066-PC853XPJ000F
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: 425-2660-2, 425-2660-1, 425-2660-6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 930066-PC853XPJ000F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC853XPJ000F
Mounting Option Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details