The PC853XIJ000F is a 4-pin SMT gullwing lead-form phototransistor output photocoupler with a 350 V collector-emitter voltage and a minimum current transfer ratio of 1000% at 1 mA forward current. It features an isolation voltage of 5.0 kV rms, a collector power dissipation of 300 mW, and a package resin rated UL 94 V-0. It is RoHS compliant and designed for applications such as telephone line isolation, power supply interfacing, and SSR control. The part supports reflow and flow soldering with specified thermal profiles and is rated for operating temperatures from -30 to +100 °C.
OPTOISOLATOR 5KV DARL 4SMD Product overview: PC853XIJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC853XIJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC853XIJ000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |