The PC853XI is a 4-pin SMT gullwing lead-form phototransistor output photocoupler with an input-output isolation voltage of 5.0 kV rms and a collector-emitter voltage rating of 350 V. It features a Darlington phototransistor output with a minimum current transfer ratio of 1000% at 1 mA input current and 2 V collector-emitter voltage. The device supports a collector power dissipation of 300 mW and operates within a temperature range of -30 °C to +100 °C. It is packaged in a 4-pin DIP with epoxy resin meeting UL 94V-0 flammability rating and is recognized under UL1577. The part complies with VDE 0884 for isolation safety.
OPTOISOLATOR 5KV DARL 4SMD Product overview: PC853XI from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC853XI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC853XI |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |