The PC852XPJ000F is a 4-pin DIP surface-mount phototransistor output photocoupler with an integrated IRED, designed for high-isolation applications such as telephone line interfaces and power supply circuits. It features a 5.0 kV rms isolation voltage, a collector-emitter voltage rating of 350 V, and a minimum current transfer ratio of 1000% at an input current of 1 mA and collector-emitter voltage of 2 V. The device uses a UL94 V-0 rated epoxy resin package and complies with RoHS directives. Its collector power dissipation is 150 mW, and its operating temperature range is from -30 to +100 °C. The part is available in a gullwing lead-form SMT package with tin-copper plating.
OPTOISOLATOR 5KV DARL 4SMD Product overview: PC852XPJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC852XPJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC852XPJ000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |