Sharp Microelectronics of the Americas 5KV Bipolar Transistor PC852XJ0000F

Description
OPTOISOLATOR 5KV DARL 4DIP Product overview: PC852XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC852XJ0000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV DARL 4DIP Product overview: PC852XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC852XJ0000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PC852XJ0000F
5KV Bipolar Transistor 903-PC852XJ0000F
OPTOISOLATOR 5KV DARL 4DIP Product overview: PC852XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC852XJ0000F can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV DARL 4DIP Product overview: PC852XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC852XJ0000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC852XJ0000F - 791447-PC852XJ0000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC852XJ0000F
791447-PC852XJ0000F
Optoisolators - Transistor, Photovoltaic Output - PC852XJ0000F 791447-PC852XJ0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 791447-PC852XJ0000F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100μs, 20μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Family Name: PC852 Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 350V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 1000% @ 1mA Vce Saturation (Maximum): 1.2V Alternative Parts (Cross-Reference): PS2562L1-1-K-A; PC852XNNSZ0F; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: China, Indonesia, Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 791447-PC852XJ0000F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 100μs, 20μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: PC852
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 350V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 1000% @ 1mA
Vce Saturation (Maximum): 1.2V
Alternative Parts (Cross-Reference): PS2562L1-1-K-A; PC852XNNSZ0F;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: China, Indonesia, Japan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-PC852XJ0000F 791447-PC852XJ0000F
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC852XJ0000F
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data