Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC852X PC852X

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 733308-PC852X Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 40mA Voltage - Isolation: 5000Vrms Categories: Isolators Status: Obsolete Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 350V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 1000% at 1mA Vce Saturation (Maximum): 1.2V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 100μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 733308-PC852X Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 40mA Voltage - Isolation: 5000Vrms Categories: Isolators Status: Obsolete Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 350V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 1000% at 1mA Vce Saturation (Maximum): 1.2V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 100μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC852X - 733308-PC852X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC852X
733308-PC852X
Optoisolators - Transistor, Photovoltaic Output - PC852X 733308-PC852X
Manufacturer: Sharp Microelectronics Win Source Part Number: 733308-PC852X Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 40mA Voltage - Isolation: 5000Vrms Categories: Isolators Status: Obsolete Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 350V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 1000% at 1mA Vce Saturation (Maximum): 1.2V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 100μs, 20μs Voltage - Forward (Vf): 1.2V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 733308-PC852X
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 40mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Status: Obsolete
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 350V
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 1000% at 1mA
Vce Saturation (Maximum): 1.2V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 100μs, 20μs
Voltage - Forward (Vf): 1.2V

Buy Now
Singapore, Singapore
5KV Bipolar Transistor
903-PC852X
5KV Bipolar Transistor 903-PC852X
OPTOISOLATOR 5KV DARL 4DIP Product overview: PC852X from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC852X can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV DARL 4DIP Product overview: PC852X from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC852X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 733308-PC852X 903-PC852X
Product Name Optoisolators - Transistor, Photovoltaic Output - PC852X 5KV Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data