The PC851XPJ000F is a 4-pin DIP photocoupler with an infrared LED optically coupled to a phototransistor, designed for isolation in applications such as telephone line interfaces and power supply circuits. It supports surface-mount gull-wing lead form with a package mass of approximately 0.22g and is compliant with UL 94 V-0 for flammability and RoHS directives. The device provides 5.0 kV rms isolation voltage between input and output, with a collector-emitter breakdown voltage of 350 V. Operating temperature ranges from -25°C to +100°C, and soldering temperature is rated to 260°C for 10 seconds.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC851XPJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC851XPJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC851XPJ000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Reel - TR |