The PC851XJ0000F is a 4-pin DIP photocoupler with an IRED optically coupled to a phototransistor, designed for input-output isolation in applications such as telephone line interfaces and power supply circuits. It features a 5.0 kV rms isolation voltage and a 350 V collector-emitter breakdown voltage. The package is available in through-hole or SMT gull-wing lead-form options, with a mass of approximately 0.23 g. It meets UL1577 and UL 94 V-0 standards, is RoHS compliant, and operates from −25 to +100°C. The device supports a maximum collector current of 50 mA and total power dissipation of 200 mW.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC851XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC851XJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC851XJ0000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |