OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC851X from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC851X can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 791446-PC851X
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: PC851
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 350V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): CPC1303G; PC851XJ0000F;
Introduction Date: August 29, 2002
ECCN: EAR99
Country of Origin: China, Indonesia, Japan, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-PC851X | 791446-PC851X |
| Product Name | 5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - PC851X |
| Package Type | Tube | SOT3 |