The PC847XJ0000F is a 4-channel photocoupler with an IRED optically coupled to a phototransistor in a 16-pin DIP package, designed for signal isolation in electronic circuits. It features an input-output isolation voltage of 5.0 kVrms, a collector-emitter breakdown voltage of 80 V, and a current transfer ratio ranging from 50% to 600% at 5 mA input current. The package is double transfer molded for flow soldering compatibility, with lead-free and RoHS compliance. The product mass is approximately 1.0 g, and it operates from -30°C to +100°C. It is recognized by UL1577 and meets UL 94 V-0 flammability requirements.
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC847XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC847XJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC847XJ0000F |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |