The PC847X is a 4-channel DIP-16 optocoupler containing an infrared LED optically coupled to a phototransistor, designed for signal isolation in circuits with differing potentials. It features a 5.0 kV rms isolation voltage, an 80 V collector-emitter breakdown voltage, and a current transfer ratio of 50% to 600% at 5 mA input current. The package is available in through-hole and SMT gullwing lead forms, with dimensions of 19.82 mm × 7.62 mm and a mass of approximately 1.0 g. It meets UL 94 V-0 flammability rating and is recognized under UL1577 for double protection isolation.
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC847X from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC847X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC847X |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |