OPTOISO 5KV 4CH DARLINGTON 16DIP Product overview: PC845XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC845XJ0000F can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 791445-PC845XJ0000F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 16-DIP
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60μs, 53μs
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Family Name: PC845
Categories: Isolators
Manufacturer Package: 16-DIP
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 600% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): KB845; PC815XNNSZ0F; PC355NJ0000F;
Introduction Date: August 07, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 903-PC845XJ0000F | 791445-PC845XJ0000F |
| Product Name | 5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - PC845XJ0000F |
| Package Type | Tube | SOT3 |