The PC845XJ0000F series is a 4-channel Darlington phototransistor output photocoupler with 5.0 kV rms input-output isolation voltage and a current transfer ratio of minimum 600% at 1.0 mA input current. It is housed in a 16-pin DIP package with dimensions of 19.82 ± 0.50 mm × 7.62 ± 0.30 mm and a mass of approximately 1.0 g for through-hole variants or 0.9 g for SMT gullwing lead-form variants. The package resin meets UL 94 V-0 flammability rating. The device is RoHS compliant and recognized by UL1577 for double protection isolation. It is suitable for signal transmission between circuits of different potentials and is designed for use in home appliances and programmable controllers.
OPTOISO 5KV 4CH DARLINGTON 16DIP Product overview: PC845 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC845 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC845 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube/Rail |