The PC844XJ0000F is a 4-channel DIP-16 AC input photocoupler with an IRED optically coupled to a phototransistor, designed for signal transmission between circuits of different potentials. The package measures 19.82×7.62×5.0 mm and is rated for 5.0 kV rms isolation voltage, 80 V collector-emitter voltage, and a current transfer ratio of 20% to 300% at ±1 mA input current. It is compliant with UL1577, UL 94 V-0, and RoHS directives, and operates from −30°C to +100°C. The device is double transfer molded for flow soldering compatibility.
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC844XJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC844XJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC844XJ0000F |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |