The PC844X1J000F is a 4-channel 16-pin DIP AC input photocoupler containing an IRED optically coupled to a phototransistor. It features an isolation voltage of 5.0 kV rms, a collector-emitter voltage rating of 80 V, and a current transfer ratio ranging from 50% to 150% at an input current of ±1 mA and a collector-emitter voltage of 5 V. The package is molded in UL94 V-0 rated resin, and the device is RoHS compliant. It supports flow soldering with a peak temperature of 260 °C for up to 10 seconds and operates from -30 °C to +100 °C.
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC844X1J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC844X1J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC844X1J000F |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |