The PC844X series is a 16-pin DIP, 4-channel AC input photocoupler containing an IRED optically coupled to a phototransistor, with 5.0 kV rms isolation voltage and a collector-emitter voltage of 80 V. It features a current transfer ratio of 20% to 300% at an input current of ±1 mA, a double transfer mold package suitable for flow soldering, and meets UL 94 V-0 flammability standards and UL1577 certification. The device operates from -30°C to +100°C and has a storage temperature range of -55°C to +125°C.
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC844X1 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC844X1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC844X1 |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |