The PC844X Series is a 4-channel 16-pin DIP AC input photocoupler containing an IRED optically coupled to a phototransistor, designed for signal transmission between circuits of different potentials. It features an input-output isolation voltage of 5.0 kV rms, a collector-emitter voltage of 80 V, and a current transfer ratio of 20% to 300% at an input current of ±1 mA. The package is a double transfer mold type suitable for flow soldering, with dimensions of 19.82 mm in length, 7.62 mm in width, and 5.0 mm in height. The product is recognized by UL1577 and meets UL94V-0 flammability rating.
OPTOISOLTR 5KV 4CH TRANS 16-DIP Product overview: PC844X from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC844X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC844X |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |