The PC827CD is a two-channel phototransistor photocoupler with 5000 Vrms isolation voltage, housed in an 8-pin dual-in-line package. It features a current transfer ratio (CTR) range of 200% to 600% at a forward current of 5 mA and collector-emitter voltage of 5 V. Maximum forward current is 50 mA, collector current is 50 mA, and collector-emitter voltage is 35 V. The device operates from -30°C to 100°C and is UL recognized (File No. E64380). Soldering temperature is rated for 260°C for 10 seconds.
OPTOISOLATOR 5KV 2CH TRANS 8DIP Product overview: PC827CD from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC827CD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC827CD |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |