The PC827BD is a dual-channel photocopler with high isolation voltage (5000 Vrms) for signal transmission between circuits of different potentials. It features a compact dual-in-line package with 8 pins and supports a collector-emitter voltage of 35 V and a collector current of 50 mA per channel. The current transfer ratio ranges from 130% to 600% at IF=5mA and VCE=5V, consistent with the B and D rank combination. It meets UL E64380 and VDE0884 safety standards, operates from -30°C to +100°C, and has a total power dissipation of 200 mW.
OPTOISOLATOR 5KV 2CH TRANS 8DIP Product overview: PC827BD from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC827BD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC827BD |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |