The PC827 is a dual-channel photocoupler in a compact dual-in-line package, designed for signal transmission between circuits of different potentials and impedances. It features an isolation voltage of 5000 Vrms and a current transfer ratio ranging from 130% to 600% depending on the variant, with a collector-emitter voltage rating of 35 V and a maximum collector current of 50 mA. The device is rated for operation from -30°C to +100°C and meets UL certification under file E64380. The package has a pin spacing of 2.54 mm and conforms to standard DIP configurations for dual-channel isolation.
OPTOISOLATOR 5KV 2CH TRANS 8DIP Product overview: PC827 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC827 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC827 |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |