The PC818 is a biploar transistor-based photocoupler designed for signal transmission between circuits of different potentials and impedances. It features a compact dual-in-line package measuring 7.62 mm x 5.0 mm with a 2.54 mm pin pitch. The device provides 5000 Vrms isolation voltage between input and output, with a forward current rating of 50 mA and a collector-emitter voltage of 35 V. The current transfer ratio is guaranteed minimum 10% at 1 mA forward current and 0.4 V collector-emitter voltage. It operates from -30 °C to 100 °C and is recognized by UL under file E64380. soldering temperature is rated for 260 °C for 10 seconds.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC818 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC818 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC818 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube/Rail |