The PC817XPJ000F is a 4-pin surface-mount technology (SMT) Gullwing lead-form photocoupler with an IRED coupled to a phototransistor, designed for electrical isolation in signal transmission between circuits of different potentials. It shares the series' 5.0 kV RMS input-output isolation voltage, 80 V collector-emitter voltage, and current transfer ratio range of 50% to 600% at 5 mA input current. The package is compatible with reflow soldering, has a product mass of approximately 0.22 g, and complies with RoHS and UL1577 double protection isolation standards. The unit is rated for industrial and consumer electronic applications and features UL 94V-0 flammability-grade epoxy resin.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC817XPJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817XPJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817XPJ000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |