The PC817XNNIP1B is a transistor-output photocoupler designed for signal isolation and switching in computers, OA equipment, telecommunications, and home appliances. It features a 4-pin DIP package with a body size of 52.0 mm × 6.5 mm and a mass of approximately 0.22 g. The device guarantees an isolation voltage of 5 kV rms, a collector-emitter breakdown voltage of 80 V, and a forward current rating of 50 mA. It supports a collector current up to 50 mA and operates reliably from -30 °C to +100 °C. The part complies with RoHS (2011/65/EU) and uses SnBi plating on copper alloy leads. It meets the UL E64380 and CSA safety standards.
Transistor Output Optocouplers Product overview: PC817XNNIP1B from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817XNNIP1B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817XNNIP1B |
| Product Name | Bipolar Transistor |
| Package Type | Reel |