The PC817XIJ000F is a 4-pin SMT gullwing lead-form photocoupler consisting of an IRED optically coupled to a phototransistor, with an input-output isolation voltage of 5.0 kV rms and a collector-emitter voltage rating of 80 V. It has a current transfer ratio between 50% and 600% at an input current of 5 mA and a collector-emitter saturation voltage of up to 0.2 V. The device is RoHS compliant and meets UL 94 V-0 flammability standards and UL1577 for double protection isolation. Its package dimensions are consistent with the PC817XJ0000F series, with a product mass of approximately 0.22 g.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC817XIJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817XIJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817XIJ000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |