The PC817X series is a 4-pin DIP phototransistor optocoupler with an infrared LED, featuring an isolation voltage of 5.0 kV RMS and a collector-emitter breakdown voltage of 80 V. It is available in through-hole and SMT gullwing lead forms, with a package mass of approximately 0.21 g. The current transfer ratio (CTR) for the PC817X3 variant ranges from 10.0% to 20.0% at 5 mA input current and 5 V collector-emitter voltage. The device meets UL 94 V-0 flammability requirements and is certified to UL 1577 for double protection isolation.
Transistor Output Optocouplers Product overview: PC817X3YSZW from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3YSZW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X3YSZW |
| Product Name | Bipolar Transistor |
| Package Type | Tube |