The PC817X series is a 4-pin DIP phototransistor optocoupler with an infrared LED, offering 5.0 kV RMS isolation voltage and a collector-emitter voltage of 80 V. It features a current transfer ratio ranging from 10.0% to 20.0% at 5 mA input current and is available in through-hole and surface-mount configurations. The package is UL 94 V-0 rated, meets UL1577 double protection isolation standards, and operates from -30°C to 100°C. Packaging includes sleeve and tape-reel options with 100 pcs per sleeve or 2,000 pcs per reel.
Transistor Output Optocouplers Product overview: PC817X3NSZW from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3NSZW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X3NSZW |
| Product Name | Bipolar Transistor |
| Package Type | Tube |