Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC817X3NSZ0F PC817X3NSZ0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086697-PC817X3NSZ0F Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Family Name: Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): TPC817MC RAG ; TPC817MB RAG; TPC817MC C9G ; TPC817MB C9G ; Introduction Date: February 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086697-PC817X3NSZ0F Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Family Name: Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): TPC817MC RAG ; TPC817MB RAG; TPC817MC C9G ; TPC817MB C9G ; Introduction Date: February 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC817X3NSZ0F - 1086697-PC817X3NSZ0F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC817X3NSZ0F
1086697-PC817X3NSZ0F
Optoisolators - Transistor, Photovoltaic Output - PC817X3NSZ0F 1086697-PC817X3NSZ0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086697-PC817X3NSZ0F Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Family Name: Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Categories: Isolators Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): TPC817MC RAG ; TPC817MB RAG; TPC817MC C9G ; TPC817MB C9G ; Introduction Date: February 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086697-PC817X3NSZ0F
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Family Name: Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP
Categories: Isolators
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 200% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): TPC817MC RAG ; TPC817MB RAG; TPC817MC C9G ; TPC817MB C9G ;
Introduction Date: February 11, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1086697-PC817X3NSZ0F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC817X3NSZ0F
Package Type SOT3; 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details