The PC817X series is a 4-pin DIP photocoupler containing an IRED optically coupled to a phototransistor, designed for signal isolation in applications such as MCU I/O interfaces and noise suppression. It supports through-hole, wide through-hole, SMT gullwing, and wide SMT gullwing lead forms, with a package mass of approximately 0.21 g. The device features an isolation voltage of 5.0 kV rms, a collector-emitter voltage of 80 V, and a current transfer ratio (CTR) range of 10.0 to 20.0 % at an input current of 5 mA and collector-emitter voltage of 5 V. The device meets UL 94 V-0 flammability rating and is recognized under UL1577 for double protection isolation. It operates across a temperature range of -30 °C to +100 °C and is qualified for DIP packaging with reflow and flow soldering compatibility.
Transistor Output Optocouplers Product overview: PC817X3NIPW from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3NIPW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X3NIPW |
| Product Name | Bipolar Transistor |
| Package Type | Reel |