Sharp Microelectronics of the Americas Bipolar Transistor PC817X3CSZ9F

Description
DC-IN 1-CH Transistor 4-Pin Sleeve Product overview: PC817X3CSZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3CSZ9F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-IN 1-CH Transistor 4-Pin Sleeve Product overview: PC817X3CSZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3CSZ9F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor - 903-PC817X3CSZ9F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
903-PC817X3CSZ9F
Bipolar Transistor 903-PC817X3CSZ9F
DC-IN 1-CH Transistor 4-Pin Sleeve Product overview: PC817X3CSZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3CSZ9F can be used for catalog matching and distributor lookup.

DC-IN 1-CH Transistor 4-Pin Sleeve Product overview: PC817X3CSZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X3CSZ9F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC817X3CSZ9F - 888672-PC817X3CSZ9F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC817X3CSZ9F
888672-PC817X3CSZ9F
Optoisolators - Transistor, Photovoltaic Output - PC817X3CSZ9F 888672-PC817X3CSZ9F
Manufacturer: Sharp Microelectronics Win Source Part Number: 888672-PC817X3CSZ9F Series: PC817 Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 4-DIP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888672-PC817X3CSZ9F
Series: PC817
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-DIP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-PC817X3CSZ9F 888672-PC817X3CSZ9F
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC817X3CSZ9F
Package Type Sleeve SOT3; 4-DIP
Packing Method Sleeve
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data