The PC817X series is a 4-pin DIP photocoupler containing an infrared LED optically coupled to a phototransistor, designed for signal isolation in electronic circuits. It features an input-output isolation voltage of 5.0 kV rms, a collector-emitter voltage of 80 V, and a current transfer ratio ranging from 6.5% to 13.0% at 5 mA input current. The package is available in through-hole, wide-lead, SMT gullwing, and wide SMT gullwing lead forms, with a product mass of approximately 0.21 g. It meets UL 94 V-0 flammability rating and is recognized under UL1577 for double protection isolation. Operating temperature ranges from -30 to +100 °C.
Transistor Output Optocouplers Product overview: PC817X2NSZW from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X2NSZW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X2NSZW |
| Product Name | Bipolar Transistor |
| Package Type | Tube |