The PC817X series is a 4-pin DIP general-purpose photocoupler containing an infrared LED optically coupled to a phototransistor, with an input-output isolation voltage of 5.0 kV rms and a collector-emitter voltage of 80 V. It is available in through-hole and surface-mount gullwing lead-form options, with a package mass of approximately 0.21 g. The current transfer ratio ranges from 50% to 600% at an input current of 5 mA. The device complies with UL1577 for double protection isolation and has a UL94V-0 flame rating.
Transistor Output Optocouplers Product overview: PC817X2NIPW from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X2NIPW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X2NIPW |
| Product Name | Bipolar Transistor |
| Package Type | Reel |