The PC817X2NIP1B is a 4-pin DIP surface-mount photcoupler with an infrared LED and phototransistor, designed for signal isolation in applications such as programmable controllers and telephones. It features an isolation voltage of 5 kV rms and a collector-emitter voltage rating of 80 V. The current transfer ratio ranges from 6.5% to 13% at I_F = 5 mA, V_CE = 5 V, and Ta = 25°C. The device is compliant with RoHS directive (2011/65/EU) and meets UL 94 V-0 flammability grade. It is available in a gullwing SMT package with a mass of approximately 0.22 g.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin DIP SMD Product overview: PC817X2NIP1B from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X2NIP1B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X2NIP1B |
| Product Name | SMD DIP Bipolar Transistor |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 13 milliamps |