The PC817X2J000F is a 4-pin DIP general-purpose photocoupler with an IRED optically coupled to a phototransistor, featuring 5.0 kV rms isolation voltage and a collector-emitter voltage rating of 80 V. It is available in a through-hole lead form with a current transfer ratio (CTR) range of 6.5% to 13.0% at 5 mA input current and 5 V collector-emitter voltage. The package is rated for UL 94 V-0 flammability, is RoHS compliant, and meets UL1577 double protection isolation standards.
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PC817X2J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X2J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X2J000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |