The PC817X2CSZ9F is a photocoupler with a 4-pin through-hole package, measuring 8.2 mm × 5.3 mm × 5.0 mm, designed for signal isolation in OA, audiovisual, home appliance, telecommunications, computing, and measuring equipment. It features a current transfer ratio (CTR) of 6.5 to 13 mA at I_F = 5 mA and V_CE = 5 V, an isolation voltage of 5 kV RMS, and operates from -30 to +100 °C. The device meets RoHS, Halogen-free, UL E64380, and CQC standards. The pin configuration includes anode, cathode, collector, and emitter. It is not intended for use in aerospace, medical, nuclear, or high-reliability safety-critical systems. The package is certified to UL 94 V-0 for flame retardance.
DC-IN 1-CH Transistor 4-Pin Sleeve Product overview: PC817X2CSZ9F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X2CSZ9F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X2CSZ9F |
| Product Name | Bipolar Transistor |
| Package Type | Sleeve |
| Packing Method | Sleeve |
| IC(max) | 50000 milliamps |