The PC817X1YIPW is a 4-pin DIP phototransistor optocoupler with an input-output isolation voltage of 5.0 kV rms and a collector-emitter voltage of 80 V. It features a current transfer ratio of 50% to 600% at an input current of 5 mA and is available in through-hole and surface-mount configurations with a package mass of approximately 0.21 g. The device is packaged in a flame-retardant resin meeting UL94V-0 and is recognized under UL1577 for double protection isolation.
Transistor Output Optocouplers
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Transistors |
| Product Number | PC817X1YIPW |
| Product Name | Transistors |